AC Input-Darlington Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-4 Product overview: LTV-8141S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8141S can be used for catalog matching and distributor lookup.
Manufacturer: Lite-On Inc.
Win Source Part Number: 1209481-LTV-8141S
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: AC, DC
Current - Output / Channel: 80mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 35V
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 600% at 1mA
Current Transfer Ratio (Maximum): 7500% at 1mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 60μs, 53μs
Voltage - Forward (Vf): 1.2V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 903-LTV-8141S | 1209481-LTV-8141S |
| Product Name | SMD 5000V DIP Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - LTV-8141S |
| PD | 0.2000 milliwatts |