The LTV-8141S-TA1 is a single-channel, surface-mount phototransistor photocoupler designed for AC input response and electrical isolation. It features a dual-in-line SMD package with tape and reel packaging, and provides 5,000 Vrms input-output isolation voltage. The device has a minimum current transfer ratio of 600% at ±1 mA forward current and 2 V collector-emitter voltage, with a typical response time of 60 µs. It is RoHS compliant and meets safety approvals from UL, TUV, and other international agencies. Operating temperature range is -30°C to +100°C.
1-Ch Darlington Optocoupler, AC Input, 5kV Isolation, SMD Product overview: LTV-8141S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8141S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-8141S-TA1 |
| Product Name | SMD 5kV Bipolar Transistor |
| PD | 0.2000 milliwatts |