The LTV-8141M is a single-channel AC input photocoupler with a dual-in-line package, designed for signal isolation and switching applications. It features a minimum current transfer ratio of 600% at ±1mA input current and 2V output voltage, an isolation voltage of 5,000Vrms, and a typical response time of 60μs under specified test conditions. The device is approved by UL, TÜV, and other safety agencies, and is RoHS compliant.
AC Input-Darlington Output Optocoupler, 1-Element, 5000V Isolation, DIP-4 Product overview: LTV-8141M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8141M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-8141M |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |