The LTV-8141 is a single-channel photocoupler with AC input response, designed for signal isolation and switching in electronic circuits. It features a dual-in-line package with 4 pins, an isolation voltage of 5,000 Vrms, and a current transfer ratio of at least 600% at ±1 mA input current and 2 V output voltage. The device has a collector-emitter breakdown voltage of 35 V, a maximum collector current of 80 mA, and a response time of 60 µs typ. at 10 mA input current and 100 Ω load. It operates from -30°C to +100°C, meets RoHS compliance, and is certified by UL, TUV, VDE, and other safety standards.
AC Input-Darlington Output Optocoupler, 1-Element, 5000V Isolation, DIP-4 Product overview: LTV-8141 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-8141 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-8141 |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 0.2000 milliwatts |