The LTV-814 is a single-channel photocoupler with a dual-in-line package, designed for signal isolation in applications such as programmable controllers and high-density hybrid substrates. It features an isolation voltage of 5000Vrms, a current transfer ratio of at least 20% at 1mA forward current and 5V collector-emitter voltage, and a typical rise time of 4µs under specified conditions. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and Nordic Safety standards, and meets RoHS directives. It operates from -50°C to 110°C and has a collector-emitter breakdown voltage of 35V. The package is compliant with MSL class 1 and supports reflow and wave soldering per JEDEC standards.
AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-4 Product overview: LTV-814 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-814 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-814 |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -30 C (-22 F) |