The LTV-733S is a surface-mount photocoupler with a dual-in-line package, designed for signal isolation and direct TTL interface. It provides 5000 Vrms isolation voltage, a current transfer ratio of at least 20% at 1 mA forward current and 5 V collector-emitter voltage, and a typical rise time of 4 μs under specified conditions. It meets safety standards including UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and CQC GB4943.1-2011, and is RoHS compliant. The device operates from -30°C to +100°C and is rated for reflow soldering up to 260°C. Tape and reel packaging is available as LTV-733S-TA and LTV-733S-TA1.
AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: LTV-733S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-733S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-733S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -30 C (-22 F) |