The LTV-733S-TA1 is a surface-mount photocoupler with a dual-in-line package, designed for signal isolation in electronic circuits. It features an isolation voltage of 5,000 Vrms and a current transfer ratio of at least 20% at 1 mA forward current and 5 V collector-emitter voltage. The device supports response times of 4 μs rise and 3 μs fall under specified conditions. It complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, Nordic Safety, and CQC GB4943.1-2011/GB8898
AC Input-Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: LTV-733S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-733S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-733S-TA1 |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -30 C (-22 F) |