Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - LTV-733S-TA LTV-733S-TA

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784694-LTV-733S-TA Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 300% @ 1mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): H11AA4SR2VM; IL252-X017T; LTV-733S-TA1; LTV-733S-TA; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784694-LTV-733S-TA Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 300% @ 1mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): H11AA4SR2VM; IL252-X017T; LTV-733S-TA1; LTV-733S-TA; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LTV-733S-TA - 784694-LTV-733S-TA - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-733S-TA
784694-LTV-733S-TA
Optoisolators - Transistor, Photovoltaic Output - LTV-733S-TA 784694-LTV-733S-TA
Manufacturer: Lite-On Inc. Win Source Part Number: 784694-LTV-733S-TA Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 300% @ 1mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): H11AA4SR2VM; IL252-X017T; LTV-733S-TA1; LTV-733S-TA; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 784694-LTV-733S-TA
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% @ 1mA
Current Transfer Ratio (Maximum): 300% @ 1mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): H11AA4SR2VM; IL252-X017T; LTV-733S-TA1; LTV-733S-TA;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LTV-733S-TA
Transistor Output Optocouplers LTV-733S-TA
Transistor Output Optocouplers Optocoupler

Transistor Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 784694-LTV-733S-TA LTV-733S-TA
Product Name Optoisolators - Transistor, Photovoltaic Output - LTV-733S-TA Transistor Output Optocouplers
Input AC; DC; AC, DC
Output Phototransistor; Transistor with Base
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR2400HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details