Lite-On Electronics, Inc. SMD 5000V DIP Bipolar Transistor LTV-702VS-TA1

Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: LTV-702VS-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-702VS-TA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: LTV-702VS-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-702VS-TA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5000V DIP Bipolar Transistor - 903-LTV-702VS-TA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5000V DIP Bipolar Transistor
903-LTV-702VS-TA1
SMD 5000V DIP Bipolar Transistor 903-LTV-702VS-TA1
Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: LTV-702VS-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-702VS-TA1 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: LTV-702VS-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-702VS-TA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-702VS-TA1 - 1064443-LTV-702VS-TA1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-702VS-TA1
1064443-LTV-702VS-TA1
Optoisolators - Transistor, Photovoltaic Output - LTV-702VS-TA1 1064443-LTV-702VS-TA1
Manufacturer: Lite-On Inc. Win Source Part Number: 1064443-LTV-702VS-TA 1 Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Family Name: LTV-702 Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 320% @ 10mA Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Introduction Date: August 26, 2001 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064443-LTV-702VS-TA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Family Name: LTV-702
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Introduction Date: August 26, 2001
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-LTV-702VS-TA1 1064443-LTV-702VS-TA1
Product Name SMD 5000V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-702VS-TA1
TJ -55 C (-67 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose double transistor - BC846SF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
8 suppliers
Bipolar Transistors - 216336 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
TRANSISTORS - Transistors (BJT) - Single - BC849BE6327HTSA1 - 1022466-BC849BE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
3 suppliers