LTV-702VS-TA is a surface-mount photocoupler with a dual-in-line package variant, offering 5000Vrms isolation voltage, a collector-emitter voltage rating of 70V, and a current transfer ratio ranging from 40% to 320% at 10mA forward current and 5V collector-emitter voltage. It features a response time of 2μs typical for rise and fall, with a maximum operating temperature range of -55°C to 100°C. The device complies with UL, cUL, CSA, FIMKO, CQC, VDE, and RoHS standards, and is rated for MSL class 1. Tape and reel packaging is supplied with 1000 pieces per reel.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, Product overview: LTV-702VS-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-702VS-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-702VS-TA |
| Product Name | 5000V Bipolar Transistor |
| TJ | -55 C (-67 F) |