The LTV-702F is a transistor-output photocoupler with a dual-in-line package, designed for signal isolation and direct TTL interface. It offers a current transfer ratio of 40% to 320% at 10mA input current and 5V output voltage, with an isolation voltage of 5,000Vrms and a collector-emitter voltage rating of 70V. The response time is typ. 2 μs under specified conditions. The device meets safety approvals including UL, cUL, CSA, CQC, and VDE, complies with RoHS directives, and has an MSL rating of 1. ESD tolerance is rated at HBM 8000V and MM 2000V.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: LTV-702F from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-702F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-702F |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |