GENERAL PURPOSE TYPE PHOTOCOUPLER Product overview: LTV-4N25 from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-4N25 can be used for catalog matching and distributor lookup.
30V 2.5kV 100mA 100mV@2mA,50mA 1 6V 1.2V DC DIP-6 Transistor, Photovoltaic Output Optoisolators ROHS
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-LTV-4N25 | LTV-4N25 |
| Product Name | Bipolar Transistor | Transistors |