The LTV-358T is a mini-flat package optocoupler with a bipolar transistor output, designed for high-density mounting in applications such as programmable controllers and hybrid substrates. It features an isolation voltage of 3,750Vrms, a collector-emitter breakdown voltage of 120V, and a current transfer ratio of 80% to 400% at 5mA forward current. The device has a 2.0mm profile, complies with RoHS, and holds safety approvals from UL, CSA, and VDE (with "V" ordering option). It operates from -55°C to +100°C and supports surface-mount reflow soldering up to 260°C for 10 seconds.
Transistor Output Optocoupler, 1-Element, 3750V Isolation, ROHS COMPLIANT, PLASTIC, MINI-FLAT, 4 PIN Product overview: LTV-358T from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-358T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-358T |
| Product Name | 3750V Bipolar Transistor |
| PD | 0.1500 milliwatts |