The LTV-358T-C is a transistor-output photocoupler in an SOP-4 mini-flat package with a 2.0mm profile, designed for high-density mounting in applications such as programmable controllers and measuring instruments. It provides an isolation voltage of 3,750Vrms, a collector-emitter voltage rating of 120V, and a current transfer ratio between 200% and 400% at a forward current of 5mA and a collector-emitter voltage of 5V. The device meets safety standards including UL 1577, cUL, VDE DIN EN60747-5-5, CSA CA5A, and is RoHS compliant. It operates from -55°C to +110°C and has a junction temperature limit of 125°C.
Transistor Output Optocouplers P/C LTV-358T-C BIN C (2.0) STD. TYPE Product overview: LTV-358T-C from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-358T-C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-358T-C |
| Product Name | Bipolar Transistor |
| Package Type | Reel |