The LTV-358T-B is a transistor-output photocoupler in a SOP-4 package with a 2.0mm profile, designed for high-density mounting in applications such as programmable controllers and measuring instruments. It features a minimum current transfer ratio (CTR) of 130% at I_F=5mA and V_CE=5V, and 20% at I_F=1mA and V_CE=5V, with an isolation voltage of 3,750 Vrms. The device meets safety standards including UL 1577, cUL, VDE DIN EN60747-5-5, and CSA CA5A, and is RoHS compliant. It has a collector-emitter voltage rating of 120V and operates over a temperature range of -55°C to +110°C. The part is qualified for reflow and wave soldering and has a moisture sensitivity level of 1.
Transistor Output Optocouplers P/C LTV-358T-B STD. TYPE Product overview: LTV-358T-B from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-358T-B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-358T-B |
| Product Name | Bipolar Transistor |
| Package Type | Reel |