Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - LTV-358T-A LTV-358T-A

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880258-LTV-358T-A Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-358 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880258-LTV-358T-A Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-358 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LTV-358T-A - 880258-LTV-358T-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-358T-A
880258-LTV-358T-A
Optoisolators - Transistor, Photovoltaic Output - LTV-358T-A 880258-LTV-358T-A
Manufacturer: Lite-On Inc. Win Source Part Number: 880258-LTV-358T-A Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-358 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880258-LTV-358T-A
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: LTV-358
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 880258-LTV-358T-A
Product Name Optoisolators - Transistor, Photovoltaic Output - LTV-358T-A
Mounting Option Surface Mount; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3050ASXUMA1DKR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details