The LTV-358T-A is a transistor-output photocoupler in a SOP-4 mini-flat package with a 2.0mm profile, designed for signal isolation in high-density mounting applications such as programmable controllers and measuring instruments. It features a minimum current transfer ratio of 80% at 5mA forward current and 5V collector-emitter voltage, with a current transfer ratio rank A for I_F=1mA conditions. The device provides 3,750Vrms input-output isolation voltage, 120V collector-emitter breakdown voltage, and complies with UL 1577, cUL, VDE DIN EN60747-5-5, CSA, and RoHS standards. It supports operating temperatures from -55°C to +110°C and carries MSL class 1 moisture sensitivity rating.
Transistor Output Optocouplers OPTOCOUPLER, MINI-FLAT, 4 PIN, STD, PTR OUTPUT, 2.0MM, T/R Product overview: LTV-358T-A from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-358T-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-358T-A |
| Product Name | Bipolar Transistor |
| Package Type | Reel |