Manufacturer: Lite-On Inc.
Win Source Part Number: 784693-LTV-357T-D
Operating Temperature Range: -55°C ~ 110°C
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: LTV-357T
Categories: Isolators
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 300% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): VOM617A-9X001T;
Introduction Date: December 30, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Transistor Output Optocouplers P/C LTV-357T BIN D (2.0) STD. TYPE Product overview: LTV-357T-D from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-357T-D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 784693-LTV-357T-D | 903-LTV-357T-D |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - LTV-357T-D | Bipolar Transistor |
| Package Type | SOT3 | Reel |
| TJ | -55 to 110 C (-67 to 230 F) | |
| Packing Method | Reel |