The LTV-357T series is a transistor-output photocoupler in an SOP-4 mini-flat package, designed for signal isolation in applications such as programmable controllers and measuring instruments. It features an isolation voltage of 3,750 Vrms, a collector-emitter voltage rating of 35 V, and a minimum current transfer ratio of 50% at 5 mA forward current and 5 V collector-emitter voltage. The device meets safety approvals including UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and CQC GB4943.1-2011/GB8898
Transistor Output Optocouplers P/C LTV-357T BIN C (2.0) STD. TYPE Product overview: LTV-357T-C from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-357T-C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-357T-C |
| Product Name | Bipolar Transistor |
| Package Type | Reel |