The LTV-356T is a bipolar transistor output photocoupler designed for signal isolation in compact applications, featuring a mini-flat package with a 2.0mm profile. It provides 3750Vrms isolation voltage, an 80V collector-emitter breakdown voltage, and a minimum current transfer ratio of 50% at 5mA forward current. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011/GB8898
Transistor Optocoupler, 3750V Isolation, 1-Element, 4-Pin Product overview: LTV-356T from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-356T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-356T |
| Product Name | 3750V Bipolar Transistor |
| PD | 0.1700 milliwatts |