The LTV-356T is a transistor-output photocoupler in a mini-flat package with a 2.0mm profile, designed for signal isolation in applications such as programmable controllers and measuring instruments. It features an isolation voltage of 3,750 Vrms, a collector-emitter voltage rating of 80 V, and a minimum current transfer ratio of 50% at 5 mA input current. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC GB4943.1-2011, RoHS, and has MSL class 1. It operates from -55°C to +110°C and supports reflow and wave soldering per JEDEC standards. The LTV-356T-D variant specifies a CTR rank D, with a current transfer ratio of 300% to 600% at 5 mA input and 5 V collector-emitter voltage.
Transistor Output Optocouplers P/C LTV-356T BIN D (2.0) STD. TYPE Product overview: LTV-356T-D from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-356T-D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-356T-D |
| Product Name | Bipolar Transistor |
| Package Type | Reel |