The LTV-356T is a transistor output photocoupler with a mini-flat package profile of 2.0 mm, designed for signal isolation in applications such as programmable controllers and measuring instruments. It features an isolation voltage of 3,750 Vrms, a collector-emitter breakdown voltage of 80 V, and a current transfer ratio ranging from 50% to 600%. The device meets safety approvals including UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and CQC GB4943.1-2011, and is RoHS compliant. Operating temperature ranges from -55 °C to +110 °C, and it is rated for a maximum junction temperature of 125 °C. The LTV-356T-C variant indicates a current transfer ratio (CTR) rank of C, with a range of 200% to 400% at I_F = 5 mA and V_CE = 5 V, as defined in the series ranking table. MSL rating is class 1, with ESD tolerance of HBM 8000 V, MM 2000 V, and CDM 2000 V.
Transistor Output Optocouplers P/C LTV-356T BIN C (2.0) STD. TYPE Product overview: LTV-356T-C from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-356T-C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-356T-C |
| Product Name | Bipolar Transistor |
| Package Type | Reel |