The LTV-355T is a mini-flat package optocoupler with a 3,750 Vrms isolation voltage, designed for high-density mounting in applications such as programmable controllers and hybrid substrates. It has a 2.0 mm profile and small footprint, with a current transfer ratio of 600% to 7,500% at 1 mA forward current and 2 V collector-emitter voltage. The device supports a collector current up to 80 mA and forward current up to 50 mA, with a collector-emitter breakdown voltage of 35 V. It is rated for operation from -55°C to +110°C and meets UL, CSA, FIMKO, NEMKO, DEMKO, SEMKO, and RoHS standards. VDE approval requires the "V" ordering option.
Darlington Optocoupler, 1-Element, 3750V Isolation, Mini-Flat Product overview: LTV-355T from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-355T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-355T |
| Product Name | 3750V Bipolar Transistor |
| PD | 0.1500 milliwatts |