LTV-354T is a mini-flat package photocoupler with AC input response and 3750Vrms isolation voltage, designed for high-density mounting in programmable controllers and measuring instruments. It features a 2.0mm profile, operates from -55°C to +110°C, and supports a junction temperature up to 125°C. The device meets UL 1577, cUL, VDE DIN EN60747-5-5, CSA CA5A, CQC, and RoHS standards, with MSL class 1 and ESD protection of HBM 8000V, MM 2000V, and CDM 2000V. The current transfer ratio ranges from 20% to 400% depending on input current and rank, with a forward voltage of 1.2V to 1.4V at ±20mA. It is supplied in tape and reel packaging with 3000 units per reel.
1-Element AC Input Transistor Output Optocoupler, 3750V Isolation Product overview: LTV-354T from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-354T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-354T |
| Product Name | 3750V Bipolar Transistor |
| PD | 0.1500 milliwatts |