The LTV-354T is a transistor-output photocoupler designed for signal isolation in applications such as programmable controllers and system appliances. It features a mini-flat package with a 2.0 mm profile and provides an isolation voltage of 3,750 Vrms. The device supports an input forward current of up to ±50 mA and an output collector current of up to 50 mA, with a current transfer ratio minimum of 20% at ±1 mA input and 5 V output. It meets safety standards including UL 1577, cUL, VDE DIN EN60747-5-5, CSA CA5A, and CQC GB4943.1-2011/GB8898
Transistor Output Optocouplers P/C LTV-354T-C STD. TYPE Product overview: LTV-354T-C from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-354T-C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-354T-C |
| Product Name | Bipolar Transistor |
| Package Type | Reel |