The LTV-352T is a mini-flat package optocoupler with a 3,750Vrms isolation voltage, designed for high-density mounting in applications such as telephone sets, copiers, and power supply interfaces. It features a collector-emitter voltage rating of 300V and a minimum current transfer ratio of 1,000% at 1mA forward current and 2V collector-emitter voltage. The device operates within a temperature range of -55°C to +110°C and meets RoHS compliance. Safety approvals include UL, CSA, and VDE (with "V" ordering option). The package profile is 2.0mm, and it supports reflow soldering up to 260°C for 10 seconds.
Darlington Optocoupler, 1-Element, 3750V Isolation, 100°C Max Product overview: LTV-352T from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-352T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-352T |
| Product Name | 3750V Bipolar Transistor |
| PD | 0.1500 milliwatts |