Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - LTV-352T-C LTV-352T-C

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880256-LTV-352T-C Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-352 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880256-LTV-352T-C Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-352 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LTV-352T-C - 880256-LTV-352T-C - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-352T-C
880256-LTV-352T-C
Optoisolators - Transistor, Photovoltaic Output - LTV-352T-C 880256-LTV-352T-C
Manufacturer: Lite-On Inc. Win Source Part Number: 880256-LTV-352T-C Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-352 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880256-LTV-352T-C
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: LTV-352
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 880256-LTV-352T-C
Product Name Optoisolators - Transistor, Photovoltaic Output - LTV-352T-C
Mounting Option Surface Mount; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details