Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - LTV-352T-B LTV-352T-B

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880255-LTV-352T-B Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-352 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880255-LTV-352T-B Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-352 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LTV-352T-B - 880255-LTV-352T-B - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-352T-B
880255-LTV-352T-B
Optoisolators - Transistor, Photovoltaic Output - LTV-352T-B 880255-LTV-352T-B
Manufacturer: Lite-On Inc. Win Source Part Number: 880255-LTV-352T-B Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-352 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880255-LTV-352T-B
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: LTV-352
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 880255-LTV-352T-B
Product Name Optoisolators - Transistor, Photovoltaic Output - LTV-352T-B
Mounting Option Surface Mount; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990698 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details