The LTV-352T is a transistor output photcoupler in a mini-flat SOP-4 package with a 2.0mm profile, designed for high-density mounting in applications such as programmable controllers and hybrid substrates. It features a current transfer ratio of at least 1000% at 1mA forward current and 2V collector-emitter voltage, an isolation voltage of 3,750Vrms, and a collector-emitter voltage rating of 300V. The device meets safety standards including UL 1577, cUL, VDE DIN EN60747-5-5, CSA CA5A, and is RoHS compliant. It has a junction temperature rating of 125°C and operates from -55°C to 110°C. The package is supplied in tape and reel format with 3,000 units per reel.
Transistor Output Optocouplers OPTOCOUPLER, MINI-FLAT, 4 PIN, PHOTODARLINGTON OUTPUT, 2.0MM, T/R Product overview: LTV-352T-B from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-352T-B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-352T-B |
| Product Name | Bipolar Transistor |
| Package Type | Reel |