The LTV-352T is a transistor-output photocoupler in a mini-flat SOP-4 package with a 2.0mm profile, designed for high-density mounting in applications such as programmable controllers. It features an isolation voltage of 3,750 Vrms, a collector-emitter voltage rating of 300 V, and a current transfer ratio minimum of 1000% at 1 mA forward current and 2 V collector-emitter voltage. The device meets UL 1577, cUL, VDE DIN EN60747-5-5, CSA CA5A, and RoHS compliance standards. It has a junction temperature rating up to 125°C and operates within a temperature range of -55°C to +110°C. The part is supplied in tape and reel packaging with 3,000 units per reel.
Transistor Output Optocouplers OPTOCOUPLER, MINI-FLAT, 4 PIN, PHOTODARLINGTON OUTPUT, 2.0MM, T/R Product overview: LTV-352T-A from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-352T-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-352T-A |
| Product Name | Bipolar Transistor |
| Package Type | Reel |