Lite-On Electronics, Inc. 1.0A MOSFET Transistor LTV-3150-L-S-TA1

Description
MOSFET Output Optocouplers 1.0A IGBT Gate Drive 8 Pin SMT Lead Opto Product overview: LTV-3150-L-S-TA1 from Lite-On is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.0A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LTV-3150-L-S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET Output Optocouplers 1.0A IGBT Gate Drive 8 Pin SMT Lead Opto Product overview: LTV-3150-L-S-TA1 from Lite-On is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.0A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LTV-3150-L-S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTV-3150 series is a gate drive optocoupler designed for driving IGBTs and MOSFETs in motor control and power supply applications. It features a 0.6A maximum peak output current, 15 kV/µs minimum common mode rejection, and an operating supply voltage range of 15 to 30 V. The device includes under-voltage lock-out with hysteresis, fast switching with a maximum propagation delay of 500 ns, and operates over a temperature range of -40°C to +100°C. It is available in an 8-pin SMD package (SMD-8) with lead spacing configuration for surface mount applications. The part meets isolation voltage ratings of 5000 Vrms and has a maximum supply current of 3.5 mA. Safety approvals are pending.

Datasheet Summary
Powered by GS/AI

The LTV-3150 series is a gate drive optocoupler designed for driving IGBTs and MOSFETs in motor control and power supply applications. It features a 0.6A maximum peak output current, 15 kV/µs minimum common mode rejection, and an operating supply voltage range of 15 to 30 V. The device includes under-voltage lock-out with hysteresis, fast switching with a maximum propagation delay of 500 ns, and operates over a temperature range of -40°C to +100°C. It is available in an 8-pin SMD package (SMD-8) with lead spacing configuration for surface mount applications. The part meets isolation voltage ratings of 5000 Vrms and has a maximum supply current of 3.5 mA. Safety approvals are pending.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.0A MOSFET Transistor
183-LTV-3150-L-S-TA1
1.0A MOSFET Transistor 183-LTV-3150-L-S-TA1
MOSFET Output Optocouplers 1.0A IGBT Gate Drive 8 Pin SMT Lead Opto Product overview: LTV-3150-L-S-TA1 from Lite-On is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.0A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LTV-3150-L-S-TA1 can be used for catalog matching and distributor lookup.

MOSFET Output Optocouplers 1.0A IGBT Gate Drive 8 Pin SMT Lead Opto Product overview: LTV-3150-L-S-TA1 from Lite-On is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.0A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LTV-3150-L-S-TA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 183-LTV-3150-L-S-TA1
Product Name 1.0A MOSFET Transistor
PD 295 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK724R5-30C,118 - 1025202-BUK724R5-30C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 157000 milliwatts
View Details
4 suppliers
MOSFETs - 1222877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Automotive MOSFET - AUIRF7749L2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
View Details