The LTV-247 is a photocoupler with a 3,750Vrms isolation voltage, packaged in a 6-pin DIP form factor. It features a minimum current transfer ratio of 50% at 5mA forward current and 5V collector-emitter voltage, with collector current and power dissipation ratings of 50mA and 100mW respectively. The device supports operating temperatures from -55°C to +110°C and meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and RoHS standards. It is halogen-free and has a moisture sensitivity level of 1. Packaging tape dimensions specify a width of 16mm and a compartment-to-compa
4-Element Transistor Optocoupler, 3750V Isolation Product overview: LTV-247 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-247 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-247 |
| Product Name | 3750V Bipolar Transistor |
| TJ | -55 C (-67 F) |