Lite-On Electronics, Inc. OEM Parts - OEM Parts (J - L) - LTV-227 LTV-227

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004285-LTV-227 Packaging: Tape and Reel Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 2 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 50 mA Number of Pins: 8 Current Transfer Ratio: 600 % Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LTV-227LTV227; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 400 mV
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004285-LTV-227 Packaging: Tape and Reel Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 2 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 50 mA Number of Pins: 8 Current Transfer Ratio: 600 % Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LTV-227LTV227; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 400 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LTV-227 - 1004285-LTV-227 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LTV-227
1004285-LTV-227
OEM Parts - OEM Parts (J - L) - LTV-227 1004285-LTV-227
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004285-LTV-227 Packaging: Tape and Reel Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 2 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 50 mA Number of Pins: 8 Current Transfer Ratio: 600 % Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LTV-227LTV227; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 400 mV

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004285-LTV-227
Packaging: Tape and Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 2
Forward Voltage: 1.4 V
Power Dissipation: 200 mW
Forward Current: 50 mA
Number of Pins: 8
Current Transfer Ratio: 600 %
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LTV-227LTV227;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Collector Emitter Voltage (VCEO): 80 V
Collector Emitter Saturation Voltage: 400 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1004285-LTV-227
Product Name OEM Parts - OEM Parts (J - L) - LTV-227
Unlock Full Specs
to access all available technical data