The LTV-227-C is a photocoupler with a current transfer ratio (CTR) of 200% to 400% at I_F=5mA and V_CE=5V, designed for high-density mounting in programmable controllers and measuring instruments. It features an input-output isolation voltage of 3,750Vrms, complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and FIMKO safety standards, and is RoHS compliant. The device is housed in an SMD package and is halogen free. The CTR rank 'C' distinguishes it from other variants in the LTV-2X7 series, which share the same isolation rating and safety approvals.
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SMD T/R Product overview: LTV-227-C from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-227-C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-227-C |
| Product Name | SMD Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 50000 milliamps |