The LTV-217-TP1-G is a transistor output photocoupler in a 4-pin DIP package with tape and reel packaging (TP1), designed for high-density mounting in applications such as programmable controllers and measuring instruments. It features an isolation voltage of 3750 Vrms, a current transfer ratio minimum of 50% at 5 mA forward current and 5 V collector-emitter voltage, and operates over a temperature range of -55 °C to +110 °C. The device meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and FIMKO safety approvals, is RoHS compliant, halogen-free, and has MSL class 1. It is rated for a maximum collector current of 50 mA and collector power dissipation of 150 mW. Soldering follows JEDEC-STD-020C and JEDEC22A111 standards with a peak temperature of 260 °C.
Transistor Output Optocoupler, 1-Element, 3000V Isolation, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-4 Product overview: LTV-217-TP1-G from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V. Search-friendly keywords include transistor, BJT, switching, amplification, 3000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-217-TP1-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-217-TP1-G |
| Product Name | 3000V Bipolar Transistor |
| TJ | -55 C (-67 F) |