The LTV-217 is a transistor output photocoupler designed for signal isolation in high-density mounting applications such as programmable controllers and measuring instruments. It features a minimum current transfer ratio of 50% at 5 mA input current and 5 V output voltage, with an input-output isolation voltage of 3,750 Vrms. The device complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and FIMKO safety standards, and meets RoHS directive requirements. It is housed in a surface-mount package, operates with halogen-free materials, and is rated MSL class 1. The part includes taping for automated placement (TP1) and is marked with a specific CTR rank (A) and halogen-free option (G).
Transistor Output Optocoupler, Product overview: LTV-217-TP1-A-G from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-217-TP1-A-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-217-TP1-A-G |
| Product Name | Bipolar Transistor |