The LTV-217-G is a transistor photocoupler with a current transfer ratio of minimum 50% at 5mA input and 5V output, and an input-output isolation voltage of 3,750Vrms. It employs double transfer mold technology, is halogen-free, and complies with RoHS directives. Safety approvals include UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and FIMKO. The device is packaged in a 4-pin DIP and supports tape mounting with 3,000 units per reel. It meets MSL class 1 and passes HBM ESD testing at 8,000V/2,000V.
1-Ch Transistor Optocoupler, 3000V Isolation Product overview: LTV-217-G from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V. Search-friendly keywords include transistor, BJT, switching, amplification, 3000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-217-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-217-G |
| Product Name | 3000V Bipolar Transistor |
| TJ | -55 C (-67 F) |