The LTV-217-D-G is a bipolar transistor output photocoupler in a 4-pin DIP package, designed for signal isolation in applications such as programmable controllers and measuring instruments. It provides a current transfer ratio (CTR) of 300% to 600% at an input current of 5 mA and collector-emitter voltage of 5 V, with a forward voltage drop of 1.2 V typical at 20 mA. The device supports an input-output isolation voltage of 3,750 Vrms, meets UL 1577, VDE DIN EN 60747-5-5, CSA CA5A, and FIMKO safety approvals, is RoHS compliant, and halogen-free. It operates from -55°C to +110°C and is rated for 50 mA continuous collector current. The package dimensions and tape reel specifications are standard for the LTV-2X7 series, with 3,000 units per reel.
Transistor Output Optocouplers OPTOCOUPLER, AC, 600%, 5KV, 4 PIN, HALOGEN-FREE, T/R Product overview: LTV-217-D-G from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-217-D-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-217-D-G |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Reel |