The LTV-217-C-G is a transistor-output photocoupler in a 4-pin package, designed for signal isolation in applications such as programmable controllers and measuring instruments. It features a current transfer ratio (CTR) ranging from 200% to 400% at 5 mA input current and 5 V collector-emitter voltage, an isolation voltage of 3750 Vrms, and complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and RoHS standards. The device has a maximum collector current of 50 mA, a collector-emitter voltage rating of 80 V, and operates within a temperature range of -55°C to +110°C. It is halogen-free, has an MSL class of 1, and supports surface-mount tape packaging with 3000 pieces per reel.
Transistor Output Optocouplers Optocoupler, AC 600%, 5KV, 4 PIN Product overview: LTV-217-C-G from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-217-C-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-217-C-G |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Reel |