The LTV-217-B-V-G is a single-channel photocoupler in a 4-pin SSOP package, designed for high-density mounting in programmable controllers and measuring instruments. It features 3,750 Vrms input-output isolation, a current transfer ratio (CTR) of 130% to 260% at 5 mA forward current and 5 V collector-emitter voltage, and complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and RoHS directives. The device is halogen-free, has an operating temperature range of -55°C to +110°C, and supports MSL class 1 soldering with a peak reflow temperature of 260°C. The V suffix indicates VDE certification.
OPTOISOLATOR 3.75KV TRANS 4-SSOP Product overview: LTV-217-B-V-G from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-217-B-V-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-217-B-V-G |
| Product Name | 3.75KV SSOP Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |