The LTV-217-B-G is a single-channel photocoupler with a 3,750 Vrms isolation voltage, designed for high-density mounting in programmable controllers and measuring instruments. It uses a 4-pin SSOP package with a half-pitch layout. The part meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and RoHS compliance standards, and is halogen-free. It has a current transfer ratio (CTR) ranging from 130% to 260% at I_F=5mA and V_CE=5V, with a maximum collector current of 50 mA and an operating temperature range of -55°C to +110°C. The device supports MSL class 1 moisture sensitivity and is rated for reflow soldering up to 260°C. The peak forward current is 1 A, and the isolation resistance exceeds 5×10¹⁰ Ω at DC 500V and 40-60% relative humidity.
OPTOISOLATOR 3.75KV TRANS 4-SSOP Product overview: LTV-217-B-G from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-217-B-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-217-B-G |
| Product Name | 3.75KV SSOP Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 30000 milliamps |