Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - LTV-208 LTV-208

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209471-LTV-208 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SOP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.tenand.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 160% at 10mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): VOD207T; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 4μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209471-LTV-208 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SOP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.tenand.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 160% at 10mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): VOD207T; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 4μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LTV-208 - 1209471-LTV-208 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-208
1209471-LTV-208
Optoisolators - Transistor, Photovoltaic Output - LTV-208 1209471-LTV-208
Manufacturer: Lite-On Inc. Win Source Part Number: 1209471-LTV-208 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SOP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.tenand.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 160% at 10mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): VOD207T; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 4μs Voltage - Forward (Vf): 1.2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209471-LTV-208
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SOP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.tenand.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 160% at 10mA
Current Transfer Ratio (Maximum): 320% at 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): VOD207T;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 5μs, 4μs
Voltage - Forward (Vf): 1.2V

Buy Now
Singapore, Singapore
Bipolar Transistor
903-LTV-208
Bipolar Transistor 903-LTV-208
Transistor Output Optocoupler Product overview: LTV-208 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-208 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler Product overview: LTV-208 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1209471-LTV-208 903-LTV-208
Product Name Optoisolators - Transistor, Photovoltaic Output - LTV-208 Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data