The LTV-207 is a dual-channel optocoupler with phototransistor output in an SOP8 surface-mount package, designed for isolation in feedback control and switching mode power supply circuits. It features an isolation voltage of 3.75 kV and a current transfer ratio ranging from 100% to 200% at an input current of 10 mA and a collector-emitter voltage of 5 V. The turn-on and turn-off times are both 3 µs when driving a 2 mA collector current with a 100 Ω load resistor. The package dimensions and taping specifications conform to standard SOP8 formats for high-density PCB applications.
Transistor Output Optocouplers SO8 100-200% 3.75KV 2CH Optocoupler Product overview: LTV-207 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-207 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-207 |
| Product Name | Dual 3.75KV Bipolar Transistor |
| Package Type | Reel |