Manufacturer: Lite-On Inc.
Win Source Part Number: 1209470-LTV-206
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SOP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.tenand.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 63% at 10mA
Current Transfer Ratio (Maximum): 125% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 5μs, 4μs
Voltage - Forward (Vf): 1.2V
Transistor Output Optocoupler Product overview: LTV-206 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-206 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1209470-LTV-206 | 903-LTV-206 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - LTV-206 | Bipolar Transistor |
| Package Type | SOT3 |