The LTV-200 is a dual-channel optocoupler with phototransistor outputs, designed for signal isolation in switching power supplies and feedback circuits. It is housed in a SOP8 surface-mount package and provides 3.75 kV RMS isolation voltage. The device has a minimum current transfer ratio of 20% at 10 mA forward current and 5 V collector-emitter voltage. The input forward voltage is 1.2 V to 1.55 V at 10 mA, with a reverse voltage rating of 6 V. Turn-on and turn-off times are 3 µs under standard conditions. It operates from -55 °C to 110 °C and limits collector power dissipation to 125 mW per channel. The optocoupler uses a gallium arsenide infrared LED and silicon NPN phototransistor. UL, CSA, and VDE isolation standards are in progress. The LTV-200 is one of five variants in the series, differing only in CTR range.
Transistor Output Optocoupler Product overview: LTV-200 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-200 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-200 |
| Product Name | Bipolar Transistor |