The LTV-1007-TP1-G is an optocoupler with a phototransistor output, designed for signal isolation in high-density mounting applications such as programmable controllers. It uses a long Mini-flat package with a creepage distance greater than 8 mm and offers an isolation voltage of 5,000 Vrms. The device has a collector-emitter voltage rating of 70 V, operates from -55°C to 110°C, and meets UL 1577, VDE DIN EN60747-5-5, CQC GB 4943.1-2022, and RoHS standards. The current transfer ratio for the LTV-1007 variant is 80% to 160% at 5 mA input current and 5 V collector-emitter voltage. The package is tape and reel packaged (TP1), compliant with MSL class 1 and halogen-free, with a soldering peak temperature of 260°C.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: LTV-1007-TP1-G from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-1007-TP1-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-1007-TP1-G |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 50000 milliamps |