Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988634-LTTH806RF5
Forward Voltage: 2.9 V
Forward Current: 8 A
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 30 µA
Max Repetitive Reverse Voltage (Vrrm): 600 V
Reverse Recovery Time: 25 ns
Max Forward Surge Current (Ifsm): 80 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988634-LTTH806RF5 |
| Product Name | OEM Parts - OEM Parts (J - L) - LTTH806RF5 |