Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127712-LTTH806LFW
Forward Voltage: 1.3 V
Forward Current: 8 A
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 8 µA
Max Repetitive Reverse Voltage (Vrrm): 600 V
Reverse Recovery Time: 70 ns
Max Forward Surge Current (Ifsm): 120 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1127712-LTTH806LFW |
| Product Name | Custom Parts - Custom Parts (J - M) - LTTH806LFW |