Lite-On Electronics, Inc. OEM Parts - OEM Parts (J - L) - LTTH3060PW LTTH3060PW

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024721-LTTH3060PW Forward Voltage: 2.4 V Forward Current: 30 A Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 600 V Reverse Recovery Time: 45 ns Max Forward Surge Current (Ifsm): 350 A
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024721-LTTH3060PW Forward Voltage: 2.4 V Forward Current: 30 A Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 600 V Reverse Recovery Time: 45 ns Max Forward Surge Current (Ifsm): 350 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LTTH3060PW - 1024721-LTTH3060PW - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LTTH3060PW
1024721-LTTH3060PW
OEM Parts - OEM Parts (J - L) - LTTH3060PW 1024721-LTTH3060PW
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024721-LTTH3060PW Forward Voltage: 2.4 V Forward Current: 30 A Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 600 V Reverse Recovery Time: 45 ns Max Forward Surge Current (Ifsm): 350 A

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024721-LTTH3060PW
Forward Voltage: 2.4 V
Forward Current: 30 A
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 10 µA
Max Repetitive Reverse Voltage (Vrrm): 600 V
Reverse Recovery Time: 45 ns
Max Forward Surge Current (Ifsm): 350 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024721-LTTH3060PW
Product Name OEM Parts - OEM Parts (J - L) - LTTH3060PW
Unlock Full Specs
to access all available technical data