Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984353-LTTH1206DW
Forward Voltage: 2.9 V
Forward Current: 12 A
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 45 µA
Max Repetitive Reverse Voltage (Vrrm): 600 V
Reverse Recovery Time: 25 ns
Max Forward Surge Current (Ifsm): 120 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984353-LTTH1206DW |
| Product Name | OEM Parts - OEM Parts (J - L) - LTTH1206DW |